L-com, Inc. RG58C Coaxial Cable, BNC Male / 90° Male, 1.5 ft CC58C-1.5HR

Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Available from stock in 9 lengths ranging from 1 to 10 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Available from stock in 9 lengths ranging from 1 to 10 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / 90° Male, 1.5 ft - CC58C-1.5HR - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / 90° Male, 1.5 ft
CC58C-1.5HR
RG58C Coaxial Cable, BNC Male / 90° Male, 1.5 ft CC58C-1.5HR
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Available from stock in 9 lengths ranging from 1 to 10 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • RG58C/U stranded center conductor enhances flexibility
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Box style right angle BNC accommodates tight fit applications
  • Crimp style attachment and molded strain relief result in a highly durable assembly

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M/bnc M Ra Rg58C/u 1.5 L-Com - 89M8048 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg58C/u 1.5 L-Com
89M8048
Ca Bnc M/bnc M Ra Rg58C/u 1.5 L-Com 89M8048
CA BNC M/BNC M RA RG58C/U 1.5

CA BNC M/BNC M RA RG58C/U 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58C-1.5HR 89M8048
Product Name RG58C Coaxial Cable, BNC Male / 90° Male, 1.5 ft Ca Bnc M/bnc M Ra Rg58C/u 1.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details