L-com, Inc. RG58C Coaxial Cable, BNC Male / Male, 0.5 ft CC58C-05

Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly Gold plated contacts reduce insertion loss 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Datasheet
Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly Gold plated contacts reduce insertion loss 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Male, 0.5 ft - CC58C-05 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Male, 0.5 ft
CC58C-05
RG58C Coaxial Cable, BNC Male / Male, 0.5 ft CC58C-05
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly Gold plated contacts reduce insertion loss 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery.

Features

  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • Gold plated contacts reduce insertion loss
  • 50 Ohm RF (Radio Frequency) transmission
  • RG58C/U stranded center conductor enhances flexibility

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Cable Assembly, Rg58C, Bnc M/m, 0.5Ft; Connector Type A L-Com - 89M8047 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rg58C, Bnc M/m, 0.5Ft; Connector Type A L-Com
89M8047
Cable Assembly, Rg58C, Bnc M/m, 0.5Ft; Connector Type A L-Com 89M8047
CABLE ASSEMBLY, RG58C, BNC M/M, 0.5FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSEMBLY, RG58C, BNC M/M, 0.5FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - CC58C-05 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC58C-05
Cable Assemblies - Coaxial Cables (RF) CC58C-05
CA BNC M/BNC M RG58C/U 6""

CA BNC M/BNC M RG58C/U 6""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC58C-05 89M8047 CC58C-05
Product Name RG58C Coaxial Cable, BNC Male / Male, 0.5 ft Cable Assembly, Rg58C, Bnc M/m, 0.5Ft; Connector Type A L-Com Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data