L-com, Inc. RG223 Coaxial Cable, TNC Male/Male 7.5 ft CC223T-7.5

Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style TNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features Available from stock in 8 lengths ranging from 1 to 15 feet Solid center conductor of RG223/U cable minimizes attenuation 50 Ohm RF (Radio Frequency) transmission Crimp style attachment result in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style TNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features Available from stock in 8 lengths ranging from 1 to 15 feet Solid center conductor of RG223/U cable minimizes attenuation 50 Ohm RF (Radio Frequency) transmission Crimp style attachment result in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG223 Coaxial Cable, TNC Male/Male 7.5 ft - CC223T-7.5 - L-com, Inc.
North Andover, MA, United States
RG223 Coaxial Cable, TNC Male/Male 7.5 ft
CC223T-7.5
RG223 Coaxial Cable, TNC Male/Male 7.5 ft CC223T-7.5
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style TNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features Available from stock in 8 lengths ranging from 1 to 15 feet Solid center conductor of RG223/U cable minimizes attenuation 50 Ohm RF (Radio Frequency) transmission Crimp style attachment result in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style TNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery.

Features

  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • Solid center conductor of RG223/U cable minimizes attenuation
  • 50 Ohm RF (Radio Frequency) transmission
  • Crimp style attachment result in a highly durable assembly
  • Double shielding of RG223/U cable enhances shielding performance

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site
Cbl Assy Rg223 Tnc M/m 7.5 L-Com - 21K6457 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg223 Tnc M/m 7.5 L-Com
21K6457
Cbl Assy Rg223 Tnc M/m 7.5 L-Com 21K6457
CBL ASSY RG223 TNC M/M 7.5

CBL ASSY RG223 TNC M/M 7.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC223T-7.5 21K6457
Product Name RG223 Coaxial Cable, TNC Male/Male 7.5 ft Cbl Assy Rg223 Tnc M/m 7.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1408009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details