L-com, Inc. RG223 Coaxial Cable, TNC Male/Male 1.0 ft CC223T-1

Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style TNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 1 to 15 feet Solid center conductor of RG223/U cable minimizes attenuation Crimp style attachment result in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style TNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 1 to 15 feet Solid center conductor of RG223/U cable minimizes attenuation Crimp style attachment result in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG223 Coaxial Cable, TNC Male/Male 1.0 ft - CC223T-1 - L-com, Inc.
North Andover, MA, United States
RG223 Coaxial Cable, TNC Male/Male 1.0 ft
CC223T-1
RG223 Coaxial Cable, TNC Male/Male 1.0 ft CC223T-1
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style TNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 1 to 15 feet Solid center conductor of RG223/U cable minimizes attenuation Crimp style attachment result in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style TNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • Solid center conductor of RG223/U cable minimizes attenuation
  • Crimp style attachment result in a highly durable assembly
  • Double shielding of RG223/U cable enhances shielding performance

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Cbl Assy Rg223 Tnc M/m 1 L-Com - 89M8035 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg223 Tnc M/m 1 L-Com
89M8035
Cbl Assy Rg223 Tnc M/m 1 L-Com 89M8035
CBL ASSY RG223 TNC M/M 1

CBL ASSY RG223 TNC M/M 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC223T-1 89M8035
Product Name RG223 Coaxial Cable, TNC Male/Male 1.0 ft Cbl Assy Rg223 Tnc M/m 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details