L-com, Inc. RG223 Coaxial Cable, Type N Male/Male 10.0 ft CC223N-10

Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features Solid center conductor of RG223/U cable minimizes attenuation 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 1 to 15 feet Crimp style attachment results in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features Solid center conductor of RG223/U cable minimizes attenuation 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 1 to 15 feet Crimp style attachment results in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG223 Coaxial Cable, Type N Male/Male 10.0 ft - CC223N-10 - L-com, Inc.
North Andover, MA, United States
RG223 Coaxial Cable, Type N Male/Male 10.0 ft
CC223N-10
RG223 Coaxial Cable, Type N Male/Male 10.0 ft CC223N-10
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features Solid center conductor of RG223/U cable minimizes attenuation 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 1 to 15 feet Crimp style attachment results in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery.

Features

  • Solid center conductor of RG223/U cable minimizes attenuation
  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • Crimp style attachment results in a highly durable assembly
  • Double shielding of RG223/U cable enhances shielding performance

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Assembly, Coaxial Cable; 10 ft.; 19 AWG; RG223/U; Black Jacket - 70126105 - Allied Electronics, Inc.
Fort Worth, TX, USA
Assembly, Coaxial Cable; 10 ft.; 19 AWG; RG223/U; Black Jacket
70126105
Assembly, Coaxial Cable; 10 ft.; 19 AWG; RG223/U; Black Jacket 70126105
50 Ohms Impedance, Solid Conductor, PVC Jacket, Double Shielded RG223⁄U Coaxial Cable Assemblies This series features popular double shielded RG223/U cable with the commonly used BNC, TNC, and Type N connector interfaces. Offered in 8 standard lengths, custom lengths and connector combinations also available with modest minimums. Type N male⁄male connector interfaces utilize shrink tubing for strain relief.

50 Ohms Impedance, Solid Conductor, PVC Jacket, Double Shielded RG223⁄U Coaxial Cable Assemblies
This series features popular double shielded RG223/U cable with the commonly used BNC, TNC, and Type N connector
interfaces. Offered in 8 standard lengths, custom lengths and connector combinations also available with modest minimums.
Type N male⁄male connector interfaces utilize shrink tubing for strain relief.

Supplier's Site
Cbl Assy Rg223 Type N M/m 10 L-Com - 89M8029 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg223 Type N M/m 10 L-Com
89M8029
Cbl Assy Rg223 Type N M/m 10 L-Com 89M8029
CBL ASSY RG223 TYPE N M/M 10

CBL ASSY RG223 TYPE N M/M 10

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC223N-10 70126105 89M8029
Product Name RG223 Coaxial Cable, Type N Male/Male 10.0 ft Assembly, Coaxial Cable; 10 ft.; 19 AWG; RG223/U; Black Jacket Cbl Assy Rg223 Type N M/m 10 L-Com
Cable Type Coaxial Coaxial
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details