L-com, Inc. RG223 Coaxial Cable, BNC Male/Male 15.0 ft CC223B-15

Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Double shielding of RG223/U cable enhances shielding performance Available from stock in 8 lengths ranging from 1 to 15 feet BNC connector offers easy twist on coupling Solid center conductor of RG223/U cable minimizes attenuation Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Double shielding of RG223/U cable enhances shielding performance Available from stock in 8 lengths ranging from 1 to 15 feet BNC connector offers easy twist on coupling Solid center conductor of RG223/U cable minimizes attenuation Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG223 Coaxial Cable, BNC Male/Male 15.0 ft - CC223B-15 - L-com, Inc.
North Andover, MA, United States
RG223 Coaxial Cable, BNC Male/Male 15.0 ft
CC223B-15
RG223 Coaxial Cable, BNC Male/Male 15.0 ft CC223B-15
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Double shielding of RG223/U cable enhances shielding performance Available from stock in 8 lengths ranging from 1 to 15 feet BNC connector offers easy twist on coupling Solid center conductor of RG223/U cable minimizes attenuation Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Double shielding of RG223/U cable enhances shielding performance
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • BNC connector offers easy twist on coupling
  • Solid center conductor of RG223/U cable minimizes attenuation

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Cbl Assy Rg223 Bnc M/m 15 L-Com - 89M8025 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg223 Bnc M/m 15 L-Com
89M8025
Cbl Assy Rg223 Bnc M/m 15 L-Com 89M8025
CBL ASSY RG223 BNC M/M 15

CBL ASSY RG223 BNC M/M 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC223B-15 89M8025
Product Name RG223 Coaxial Cable, BNC Male/Male 15.0 ft Cbl Assy Rg223 Bnc M/m 15 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details