L-com, Inc. RG223 Coaxial Cable, BNC Male/Male 10.0 ft CC223B-10

Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features Available from stock in 8 lengths ranging from 1 to 15 feet BNC connector offers easy twist on coupling Solid center conductor of RG223/U cable minimizes attenuation 50 Ohm RF (Radio Frequency) transmission Double shielding of RG223/U cable enhances shielding performance Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features Available from stock in 8 lengths ranging from 1 to 15 feet BNC connector offers easy twist on coupling Solid center conductor of RG223/U cable minimizes attenuation 50 Ohm RF (Radio Frequency) transmission Double shielding of RG223/U cable enhances shielding performance Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG223 Coaxial Cable, BNC Male/Male 10.0 ft - CC223B-10 - L-com, Inc.
North Andover, MA, United States
RG223 Coaxial Cable, BNC Male/Male 10.0 ft
CC223B-10
RG223 Coaxial Cable, BNC Male/Male 10.0 ft CC223B-10
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features Available from stock in 8 lengths ranging from 1 to 15 feet BNC connector offers easy twist on coupling Solid center conductor of RG223/U cable minimizes attenuation 50 Ohm RF (Radio Frequency) transmission Double shielding of RG223/U cable enhances shielding performance Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery.

Features

  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • BNC connector offers easy twist on coupling
  • Solid center conductor of RG223/U cable minimizes attenuation
  • 50 Ohm RF (Radio Frequency) transmission
  • Double shielding of RG223/U cable enhances shielding performance

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Cbl Assy Rg223 Bnc M/m 10 L-Com - 89M8024 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg223 Bnc M/m 10 L-Com
89M8024
Cbl Assy Rg223 Bnc M/m 10 L-Com 89M8024
CBL ASSY RG223 BNC M/M 10

CBL ASSY RG223 BNC M/M 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC223B-10 89M8024
Product Name RG223 Coaxial Cable, BNC Male/Male 10.0 ft Cbl Assy Rg223 Bnc M/m 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details