L-com, Inc. RG223 Coaxial Cable, BNC Male/Male 1.0 ft CC223B-1

Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Double shielding of RG223/U cable enhances shielding performance Available from stock in 8 lengths ranging from 1 to 15 feet BNC connector offers easy twist on coupling Solid center conductor of RG223/U cable minimizes attenuation Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Double shielding of RG223/U cable enhances shielding performance Available from stock in 8 lengths ranging from 1 to 15 feet BNC connector offers easy twist on coupling Solid center conductor of RG223/U cable minimizes attenuation Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG223 Coaxial Cable, BNC Male/Male 1.0 ft - CC223B-1 - L-com, Inc.
North Andover, MA, United States
RG223 Coaxial Cable, BNC Male/Male 1.0 ft
CC223B-1
RG223 Coaxial Cable, BNC Male/Male 1.0 ft CC223B-1
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Double shielding of RG223/U cable enhances shielding performance Available from stock in 8 lengths ranging from 1 to 15 feet BNC connector offers easy twist on coupling Solid center conductor of RG223/U cable minimizes attenuation Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Double shielding of RG223/U cable enhances shielding performance
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • BNC connector offers easy twist on coupling
  • Solid center conductor of RG223/U cable minimizes attenuation

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Cbl Assy Rg223 Bnc M/m 1 L-Com - 21K6600 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg223 Bnc M/m 1 L-Com
21K6600
Cbl Assy Rg223 Bnc M/m 1 L-Com 21K6600
CBL ASSY RG223 BNC M/M 1

CBL ASSY RG223 BNC M/M 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC223B-1 21K6600
Product Name RG223 Coaxial Cable, BNC Male/Male 1.0 ft Cbl Assy Rg223 Bnc M/m 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details