L-com, Inc. RG213 Coaxial Cable TNC Male/Male 75.0 ft. CC213T-75

Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style TNC connectors and heat shrink strain reliefs for a durable assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery Features 50 Ohm RF (Radio Frequency) transmission RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility Available from stock in 8 lengths ranging from 5 to 125 feet Low attenuation characteristics for minimal signal loss Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style TNC connectors and heat shrink strain reliefs for a durable assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery Features 50 Ohm RF (Radio Frequency) transmission RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility Available from stock in 8 lengths ranging from 5 to 125 feet Low attenuation characteristics for minimal signal loss Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG213 Coaxial Cable TNC Male/Male 75.0 ft. - CC213T-75 - L-com, Inc.
North Andover, MA, United States
RG213 Coaxial Cable TNC Male/Male 75.0 ft.
CC213T-75
RG213 Coaxial Cable TNC Male/Male 75.0 ft. CC213T-75
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style TNC connectors and heat shrink strain reliefs for a durable assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery Features 50 Ohm RF (Radio Frequency) transmission RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility Available from stock in 8 lengths ranging from 5 to 125 feet Low attenuation characteristics for minimal signal loss Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style TNC connectors and heat shrink strain reliefs for a durable assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • RG213/U offers an operating voltage of 5000 RMS for high voltage applications
  • RG213/U stranded cable center conductor enhances flexibility
  • Available from stock in 8 lengths ranging from 5 to 125 feet
  • Low attenuation characteristics for minimal signal loss

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Tnc M/m Rg213/u 75 L-Com - 89M8022 - Newark, An Avnet Company
Chicago, IL, United States
Ca Tnc M/m Rg213/u 75 L-Com
89M8022
Ca Tnc M/m Rg213/u 75 L-Com 89M8022
CA TNC M/M RG213/U 75

CA TNC M/M RG213/U 75

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC213T-75 89M8022
Product Name RG213 Coaxial Cable TNC Male/Male 75.0 ft. Ca Tnc M/m Rg213/u 75 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details