L-com, Inc. RG213 Coaxial Cable BNC Male / Male 10.0 ft CC213B-10

Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet Low attenuation characteristics for minimal signal loss RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet Low attenuation characteristics for minimal signal loss RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG213 Coaxial Cable BNC Male / Male 10.0 ft - CC213B-10 - L-com, Inc.
North Andover, MA, United States
RG213 Coaxial Cable BNC Male / Male 10.0 ft
CC213B-10
RG213 Coaxial Cable BNC Male / Male 10.0 ft CC213B-10
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet Low attenuation characteristics for minimal signal loss RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style BNC connectors and heat shrink strain reliefs for a durable assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 8 lengths ranging from 5 to 125 feet
  • Low attenuation characteristics for minimal signal loss
  • RG213/U offers an operating voltage of 5000 RMS for high voltage applications
  • RG213/U stranded cable center conductor enhances flexibility

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Cbl Assy Rg213 Bnc M/m 10 L-Com - 89M8008 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg213 Bnc M/m 10 L-Com
89M8008
Cbl Assy Rg213 Bnc M/m 10 L-Com 89M8008
CBL ASSY RG213 BNC M/M 10

CBL ASSY RG213 BNC M/M 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC213B-10 89M8008
Product Name RG213 Coaxial Cable BNC Male / Male 10.0 ft Cbl Assy Rg213 Bnc M/m 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details