L-com, Inc. RG213 Coaxial Cable, N Male / Male, 75.0 ft CC213-75

Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features Low attenuation characteristics for minimal signal loss RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features Low attenuation characteristics for minimal signal loss RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG213 Coaxial Cable, N Male / Male, 75.0 ft - CC213-75 - L-com, Inc.
North Andover, MA, United States
RG213 Coaxial Cable, N Male / Male, 75.0 ft
CC213-75
RG213 Coaxial Cable, N Male / Male, 75.0 ft CC213-75
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features Low attenuation characteristics for minimal signal loss RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery.

Features

  • Low attenuation characteristics for minimal signal loss
  • RG213/U offers an operating voltage of 5000 RMS for high voltage applications
  • RG213/U stranded cable center conductor enhances flexibility
  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 8 lengths ranging from 5 to 125 feet

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site
Ca N M/n M Rg213U 75 L-Com - 89M8007 - Newark, An Avnet Company
Chicago, IL, United States
Ca N M/n M Rg213U 75 L-Com
89M8007
Ca N M/n M Rg213U 75 L-Com 89M8007
CA N M/N M RG213U 75

CA N M/N M RG213U 75

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC213-75 89M8007
Product Name RG213 Coaxial Cable, N Male / Male, 75.0 ft Ca N M/n M Rg213U 75 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6066A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,silicone rubber jacket,white,flexible
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details