L-com, Inc. RG213 Coaxial Cable, N Male / Male, 5.0 ft CC213-5

Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet RG213/U stranded cable center conductor enhances flexibility Low attenuation characteristics for minimal signal loss RG213/U offers an operating voltage of 5000 RMS for high voltage applications Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet RG213/U stranded cable center conductor enhances flexibility Low attenuation characteristics for minimal signal loss RG213/U offers an operating voltage of 5000 RMS for high voltage applications Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG213 Coaxial Cable, N Male / Male, 5.0 ft - CC213-5 - L-com, Inc.
North Andover, MA, United States
RG213 Coaxial Cable, N Male / Male, 5.0 ft
CC213-5
RG213 Coaxial Cable, N Male / Male, 5.0 ft CC213-5
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet RG213/U stranded cable center conductor enhances flexibility Low attenuation characteristics for minimal signal loss RG213/U offers an operating voltage of 5000 RMS for high voltage applications Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 8 lengths ranging from 5 to 125 feet
  • RG213/U stranded cable center conductor enhances flexibility
  • Low attenuation characteristics for minimal signal loss
  • RG213/U offers an operating voltage of 5000 RMS for high voltage applications

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca N M/n M Rg213/u 5 L-Com - 88M3651 - Newark, An Avnet Company
Chicago, IL, United States
Ca N M/n M Rg213/u 5 L-Com
88M3651
Ca N M/n M Rg213/u 5 L-Com 88M3651
CA N M/N M RG213/U 5

CA N M/N M RG213/U 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC213-5 88M3651
Product Name RG213 Coaxial Cable, N Male / Male, 5.0 ft Ca N M/n M Rg213/u 5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details