L-com, Inc. RG213 Coaxial Cable, N Male / Male, 15.0 ft CC213-15

Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility Low attenuation characteristics for minimal signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility Low attenuation characteristics for minimal signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG213 Coaxial Cable, N Male / Male, 15.0 ft - CC213-15 - L-com, Inc.
North Andover, MA, United States
RG213 Coaxial Cable, N Male / Male, 15.0 ft
CC213-15
RG213 Coaxial Cable, N Male / Male, 15.0 ft CC213-15
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility Low attenuation characteristics for minimal signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 8 lengths ranging from 5 to 125 feet
  • RG213/U offers an operating voltage of 5000 RMS for high voltage applications
  • RG213/U stranded cable center conductor enhances flexibility
  • Low attenuation characteristics for minimal signal loss

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca N M/n M Rg213/u 15 L-Com - 89M8004 - Newark, An Avnet Company
Chicago, IL, United States
Ca N M/n M Rg213/u 15 L-Com
89M8004
Ca N M/n M Rg213/u 15 L-Com 89M8004
CA N M/N M RG213/U 15

CA N M/N M RG213/U 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC213-15 89M8004
Product Name RG213 Coaxial Cable, N Male / Male, 15.0 ft Ca N M/n M Rg213/u 15 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details