L-com, Inc. RG213 Coaxial Cable, N Male / Male, 125.0 ft CC213-125

Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features Low attenuation characteristics for minimal signal loss RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features Low attenuation characteristics for minimal signal loss RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG213 Coaxial Cable, N Male / Male, 125.0 ft - CC213-125 - L-com, Inc.
North Andover, MA, United States
RG213 Coaxial Cable, N Male / Male, 125.0 ft
CC213-125
RG213 Coaxial Cable, N Male / Male, 125.0 ft CC213-125
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features Low attenuation characteristics for minimal signal loss RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 5 to 125 feet Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery.

Features

  • Low attenuation characteristics for minimal signal loss
  • RG213/U offers an operating voltage of 5000 RMS for high voltage applications
  • RG213/U stranded cable center conductor enhances flexibility
  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 8 lengths ranging from 5 to 125 feet

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca N M/n M Rg213/u 125 L-Com - 89M8003 - Newark, An Avnet Company
Chicago, IL, United States
Ca N M/n M Rg213/u 125 L-Com
89M8003
Ca N M/n M Rg213/u 125 L-Com 89M8003
CA N M/N M RG213/U 125

CA N M/N M RG213/U 125

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC213-125 89M8003
Product Name RG213 Coaxial Cable, N Male / Male, 125.0 ft Ca N M/n M Rg213/u 125 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details