L-com, Inc. RG187 Coaxial Cable, F Male/Male 7.5 ft. CC187F-7.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style Type F connectors with machined gold plated center contacts for enhanced mechanical strength and minimal insertion loss. In addition RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation RG187B/U stranded cable center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style Type F connectors with machined gold plated center contacts for enhanced mechanical strength and minimal insertion loss. In addition RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation RG187B/U stranded cable center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG187 Coaxial Cable, F Male/Male 7.5 ft. - CC187F-7.5 - L-com, Inc.
North Andover, MA, United States
RG187 Coaxial Cable, F Male/Male 7.5 ft.
CC187F-7.5
RG187 Coaxial Cable, F Male/Male 7.5 ft. CC187F-7.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style Type F connectors with machined gold plated center contacts for enhanced mechanical strength and minimal insertion loss. In addition RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation RG187B/U stranded cable center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style Type F connectors with machined gold plated center contacts for enhanced mechanical strength and minimal insertion loss. In addition RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths.

Features

  • Operating temperature range of -70°C to + 200°C satisfies a wide range of applications
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • High temperature 75 Ohm video signal transmission
  • Machined gold plated center contact for enhanced mechanical strength and minimal attenuation
  • RG187B/U stranded cable center conductor enhances flexibility

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Coax Cable Rg187 F M/m 7.5 L-Com - 89M8000 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable Rg187 F M/m 7.5 L-Com
89M8000
Coax Cable Rg187 F M/m 7.5 L-Com 89M8000
COAX CABLE RG187 F M/M 7.5

COAX CABLE RG187 F M/M 7.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC187F-7.5 89M8000
Product Name RG187 Coaxial Cable, F Male/Male 7.5 ft. Coax Cable Rg187 F M/m 7.5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6459A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details