L-com, Inc. RG187 Coaxial Cable, F Male/Male 1.0 ft. CC187F-1

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style Type F connectors with machined gold plated center contacts for enhanced mechanical strength and minimal insertion loss. In addition RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Available from stock in 8 lengths ranging from 1 to 15 feet RG187B/U stranded cable center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style Type F connectors with machined gold plated center contacts for enhanced mechanical strength and minimal insertion loss. In addition RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Available from stock in 8 lengths ranging from 1 to 15 feet RG187B/U stranded cable center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG187 Coaxial Cable, F Male/Male 1.0 ft. - CC187F-1 - L-com, Inc.
North Andover, MA, United States
RG187 Coaxial Cable, F Male/Male 1.0 ft.
CC187F-1
RG187 Coaxial Cable, F Male/Male 1.0 ft. CC187F-1
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style Type F connectors with machined gold plated center contacts for enhanced mechanical strength and minimal insertion loss. In addition RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Available from stock in 8 lengths ranging from 1 to 15 feet RG187B/U stranded cable center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style Type F connectors with machined gold plated center contacts for enhanced mechanical strength and minimal insertion loss. In addition RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths.

Features

  • High temperature 75 Ohm video signal transmission
  • Machined gold plated center contact for enhanced mechanical strength and minimal attenuation
  • Operating temperature range of -70°C to + 200°C satisfies a wide range of applications
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • RG187B/U stranded cable center conductor enhances flexibility

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Coax Cable Rg187 F M/m 1 L-Com - 89M7993 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable Rg187 F M/m 1 L-Com
89M7993
Coax Cable Rg187 F M/m 1 L-Com 89M7993
COAX CABLE RG187 F M/M 1

COAX CABLE RG187 F M/M 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC187F-1 89M7993
Product Name RG187 Coaxial Cable, F Male/Male 1.0 ft. Coax Cable Rg187 F M/m 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
VGA Cables - 1765667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 0.9843 ft (3 dm)
Connector Type Vga
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details