L-com, Inc. RG187 Coaxial Cable, BNC Male/Male 2.5 ft. CC187B-2.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission RG187B/U stranded cable center conductor enhances flexibility True 75 Ohm BNC connector eliminates interface impedance mismatch Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application Broadcast Video Signage Video Surveillance Video Transmission
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission RG187B/U stranded cable center conductor enhances flexibility True 75 Ohm BNC connector eliminates interface impedance mismatch Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG187 Coaxial Cable, BNC Male/Male 2.5 ft. - CC187B-2.5 - L-com, Inc.
North Andover, MA, United States
RG187 Coaxial Cable, BNC Male/Male 2.5 ft.
CC187B-2.5
RG187 Coaxial Cable, BNC Male/Male 2.5 ft. CC187B-2.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission RG187B/U stranded cable center conductor enhances flexibility True 75 Ohm BNC connector eliminates interface impedance mismatch Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application Broadcast Video Signage Video Surveillance Video Transmission

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths.

Features

  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • High temperature 75 Ohm video signal transmission
  • RG187B/U stranded cable center conductor enhances flexibility
  • True 75 Ohm BNC connector eliminates interface impedance mismatch
  • Operating temperature range of -70°C to + 200°C satisfies a wide range of applications

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Coax Cable Rg187 Bnc M/m 2.5 L-Com - 89M7990 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable Rg187 Bnc M/m 2.5 L-Com
89M7990
Coax Cable Rg187 Bnc M/m 2.5 L-Com 89M7990
COAX CABLE RG187 BNC M/M 2.5

COAX CABLE RG187 BNC M/M 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC187B-2.5 89M7990
Product Name RG187 Coaxial Cable, BNC Male/Male 2.5 ft. Coax Cable Rg187 Bnc M/m 2.5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016698-3 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 4 Plug
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NAM1-22-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details