L-com, Inc. RG187 Coaxial Cable, BNC Male/Male 10.0 ft. CC187B-10

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications RG187B/U stranded cable center conductor enhances flexibility True 75 Ohm BNC connector eliminates interface impedance mismatch Available from stock in 8 lengths ranging from 1 to 15 feet Application Video Signage Video Transmission Broadcast Video Surveillance
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications RG187B/U stranded cable center conductor enhances flexibility True 75 Ohm BNC connector eliminates interface impedance mismatch Available from stock in 8 lengths ranging from 1 to 15 feet Application Video Signage Video Transmission Broadcast Video Surveillance

Suppliers

Company
Product
Description
Supplier Links
RG187 Coaxial Cable, BNC Male/Male 10.0 ft. - CC187B-10 - L-com, Inc.
North Andover, MA, United States
RG187 Coaxial Cable, BNC Male/Male 10.0 ft.
CC187B-10
RG187 Coaxial Cable, BNC Male/Male 10.0 ft. CC187B-10
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications RG187B/U stranded cable center conductor enhances flexibility True 75 Ohm BNC connector eliminates interface impedance mismatch Available from stock in 8 lengths ranging from 1 to 15 feet Application Video Signage Video Transmission Broadcast Video Surveillance

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths.

Features

  • High temperature 75 Ohm video signal transmission
  • Operating temperature range of -70°C to + 200°C satisfies a wide range of applications
  • RG187B/U stranded cable center conductor enhances flexibility
  • True 75 Ohm BNC connector eliminates interface impedance mismatch
  • Available from stock in 8 lengths ranging from 1 to 15 feet

Application

  • Video Signage
  • Video Transmission
  • Broadcast
  • Video Surveillance
Supplier's Site
Coax Cable Rg187 Bnc M/m 10 L-Com - 89M7987 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable Rg187 Bnc M/m 10 L-Com
89M7987
Coax Cable Rg187 Bnc M/m 10 L-Com 89M7987
COAX CABLE RG187 BNC M/M 10

COAX CABLE RG187 BNC M/M 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC187B-10 89M7987
Product Name RG187 Coaxial Cable, BNC Male/Male 10.0 ft. Coax Cable Rg187 Bnc M/m 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6020A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-2-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers
RF Cable Assemblies - 2016759-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Shielding Copper Wire
View Details
3 suppliers