L-com, Inc. RG187 Coaxial Cable, BNC Male/Male 1.5 ft. CC187B-1.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications RG187B/U stranded cable center conductor enhances flexibility True 75 Ohm BNC connector eliminates interface impedance mismatch Application Video Surveillance Broadcast Video Signage Video Transmission
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications RG187B/U stranded cable center conductor enhances flexibility True 75 Ohm BNC connector eliminates interface impedance mismatch Application Video Surveillance Broadcast Video Signage Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG187 Coaxial Cable, BNC Male/Male 1.5 ft. - CC187B-1.5 - L-com, Inc.
North Andover, MA, United States
RG187 Coaxial Cable, BNC Male/Male 1.5 ft.
CC187B-1.5
RG187 Coaxial Cable, BNC Male/Male 1.5 ft. CC187B-1.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications RG187B/U stranded cable center conductor enhances flexibility True 75 Ohm BNC connector eliminates interface impedance mismatch Application Video Surveillance Broadcast Video Signage Video Transmission

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths.

Features

  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • High temperature 75 Ohm video signal transmission
  • Operating temperature range of -70°C to + 200°C satisfies a wide range of applications
  • RG187B/U stranded cable center conductor enhances flexibility
  • True 75 Ohm BNC connector eliminates interface impedance mismatch

Application

  • Video Surveillance
  • Broadcast
  • Video Signage
  • Video Transmission
Supplier's Site
Coax Cable Rg187 Bnc M/m 1.5 L-Com - 89M7986 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable Rg187 Bnc M/m 1.5 L-Com
89M7986
Coax Cable Rg187 Bnc M/m 1.5 L-Com 89M7986
COAX CABLE RG187 BNC M/M 1.5

COAX CABLE RG187 BNC M/M 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC187B-1.5 89M7986
Product Name RG187 Coaxial Cable, BNC Male/Male 1.5 ft. Coax Cable Rg187 Bnc M/m 1.5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details