L-com, Inc. RG179 Coaxial Cable, SMB Plug / Plug 5.0 ft CC179S-5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male allowing snap on mating. Gold plated contacts are utilized to minimize insertion loss. In addition, RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet RG179B/U stranded cable center conductor enhances flexibility SMB connector snap on mating feature simplifies coupling process High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications Application Broadcast Video Surveillance Video Signage Video Transmission
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male allowing snap on mating. Gold plated contacts are utilized to minimize insertion loss. In addition, RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet RG179B/U stranded cable center conductor enhances flexibility SMB connector snap on mating feature simplifies coupling process High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications Application Broadcast Video Surveillance Video Signage Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG179 Coaxial Cable, SMB Plug / Plug 5.0 ft - CC179S-5 - L-com, Inc.
North Andover, MA, United States
RG179 Coaxial Cable, SMB Plug / Plug 5.0 ft
CC179S-5
RG179 Coaxial Cable, SMB Plug / Plug 5.0 ft CC179S-5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male allowing snap on mating. Gold plated contacts are utilized to minimize insertion loss. In addition, RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet RG179B/U stranded cable center conductor enhances flexibility SMB connector snap on mating feature simplifies coupling process High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications Application Broadcast Video Surveillance Video Signage Video Transmission

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male allowing snap on mating. Gold plated contacts are utilized to minimize insertion loss. In addition, RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths.

Features

  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • RG179B/U stranded cable center conductor enhances flexibility
  • SMB connector snap on mating feature simplifies coupling process
  • High temperature 75 Ohm video signal transmission
  • Operating temperature range of -70°C to +200°C satisfies a wide range of applications

Application

  • Broadcast
  • Video Surveillance
  • Video Signage
  • Video Transmission
Supplier's Site
Cbl Assy Rg179 Smb M/m 5 L-Com - 89M7983 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg179 Smb M/m 5 L-Com
89M7983
Cbl Assy Rg179 Smb M/m 5 L-Com 89M7983
CBL ASSY RG179 SMB M/M 5

CBL ASSY RG179 SMB M/M 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC179S-5 89M7983
Product Name RG179 Coaxial Cable, SMB Plug / Plug 5.0 ft Cbl Assy Rg179 Smb M/m 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details