L-com, Inc. RG179 Coaxial Cable, SMB Plug / Plug 1.0 ft CC179S-1

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male allowing snap on mating. Gold plated contacts are utilized to minimize insertion loss. In addition, RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features RG179B/U stranded cable center conductor enhances flexibility Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications SMB connector snap on mating feature simplifies coupling process Application Video Signage Video Surveillance Video Transmission Broadcast
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male allowing snap on mating. Gold plated contacts are utilized to minimize insertion loss. In addition, RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features RG179B/U stranded cable center conductor enhances flexibility Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications SMB connector snap on mating feature simplifies coupling process Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG179 Coaxial Cable, SMB Plug / Plug 1.0 ft - CC179S-1 - L-com, Inc.
North Andover, MA, United States
RG179 Coaxial Cable, SMB Plug / Plug 1.0 ft
CC179S-1
RG179 Coaxial Cable, SMB Plug / Plug 1.0 ft CC179S-1
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male allowing snap on mating. Gold plated contacts are utilized to minimize insertion loss. In addition, RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features RG179B/U stranded cable center conductor enhances flexibility Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications SMB connector snap on mating feature simplifies coupling process Application Video Signage Video Surveillance Video Transmission Broadcast

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male allowing snap on mating. Gold plated contacts are utilized to minimize insertion loss. In addition, RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths.

Features

  • RG179B/U stranded cable center conductor enhances flexibility
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • High temperature 75 Ohm video signal transmission
  • Operating temperature range of -70°C to +200°C satisfies a wide range of applications
  • SMB connector snap on mating feature simplifies coupling process

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Cbl Assy Rg179 Smb M/m 1 L-Com - 89M7977 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg179 Smb M/m 1 L-Com
89M7977
Cbl Assy Rg179 Smb M/m 1 L-Com 89M7977
CBL ASSY RG179 SMB M/M 1

CBL ASSY RG179 SMB M/M 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC179S-1 89M7977
Product Name RG179 Coaxial Cable, SMB Plug / Plug 1.0 ft Cbl Assy Rg179 Smb M/m 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details