L-com, Inc. RG179 Coaxial Cable, BNC Male/Male 5.0 ft CC179B-5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission RG179B/U stranded cable center conductor enhances flexibility Available from stock in 8 lengths ranging from 1 to 15 feet Operating temperature range of -70°C to +200°C satisfies a wide range of applications True 75 Ohm BNC connector eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission RG179B/U stranded cable center conductor enhances flexibility Available from stock in 8 lengths ranging from 1 to 15 feet Operating temperature range of -70°C to +200°C satisfies a wide range of applications True 75 Ohm BNC connector eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG179 Coaxial Cable, BNC Male/Male 5.0 ft - CC179B-5 - L-com, Inc.
North Andover, MA, United States
RG179 Coaxial Cable, BNC Male/Male 5.0 ft
CC179B-5
RG179 Coaxial Cable, BNC Male/Male 5.0 ft CC179B-5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission RG179B/U stranded cable center conductor enhances flexibility Available from stock in 8 lengths ranging from 1 to 15 feet Operating temperature range of -70°C to +200°C satisfies a wide range of applications True 75 Ohm BNC connector eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths.

Features

  • High temperature 75 Ohm video signal transmission
  • RG179B/U stranded cable center conductor enhances flexibility
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • Operating temperature range of -70°C to +200°C satisfies a wide range of applications
  • True 75 Ohm BNC connector eliminates interface impedance mismatch

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Cbl Assy Rg179 Bnc M/m 5 L-Com - 62M8877 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg179 Bnc M/m 5 L-Com
62M8877
Cbl Assy Rg179 Bnc M/m 5 L-Com 62M8877
CBL ASSY RG179 BNC M/M 5

CBL ASSY RG179 BNC M/M 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC179B-5 62M8877
Product Name RG179 Coaxial Cable, BNC Male/Male 5.0 ft Cbl Assy Rg179 Bnc M/m 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details