L-com, Inc. RG179 Coaxial Cable, BNC Male/Male 2.0 ft CC179B-2

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications True 75 Ohm BNC connector eliminates interface impedance mismatch RG179B/U stranded cable center conductor enhances flexibility Application Broadcast Video Signage Video Surveillance Video Transmission
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications True 75 Ohm BNC connector eliminates interface impedance mismatch RG179B/U stranded cable center conductor enhances flexibility Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG179 Coaxial Cable, BNC Male/Male 2.0 ft - CC179B-2 - L-com, Inc.
North Andover, MA, United States
RG179 Coaxial Cable, BNC Male/Male 2.0 ft
CC179B-2
RG179 Coaxial Cable, BNC Male/Male 2.0 ft CC179B-2
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications True 75 Ohm BNC connector eliminates interface impedance mismatch RG179B/U stranded cable center conductor enhances flexibility Application Broadcast Video Signage Video Surveillance Video Transmission

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths.

Features

  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • High temperature 75 Ohm video signal transmission
  • Operating temperature range of -70°C to +200°C satisfies a wide range of applications
  • True 75 Ohm BNC connector eliminates interface impedance mismatch
  • RG179B/U stranded cable center conductor enhances flexibility

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Cbl Assy Rg179 Bnc M/m 2 L-Com - 89M7975 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg179 Bnc M/m 2 L-Com
89M7975
Cbl Assy Rg179 Bnc M/m 2 L-Com 89M7975
CBL ASSY RG179 BNC M/M 2

CBL ASSY RG179 BNC M/M 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC179B-2 89M7975
Product Name RG179 Coaxial Cable, BNC Male/Male 2.0 ft Cbl Assy Rg179 Bnc M/m 2 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details