L-com, Inc. RG179 Coaxial Cable, BNC Male/Male 15.0 ft CC179B-15

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications True 75 Ohm BNC connector eliminates interface impedance mismatch Available from stock in 8 lengths ranging from 1 to 15 feet RG179B/U stranded cable center conductor enhances flexibility Application Video Signage Video Transmission Broadcast Video Surveillance
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications True 75 Ohm BNC connector eliminates interface impedance mismatch Available from stock in 8 lengths ranging from 1 to 15 feet RG179B/U stranded cable center conductor enhances flexibility Application Video Signage Video Transmission Broadcast Video Surveillance

Suppliers

Company
Product
Description
Supplier Links
RG179 Coaxial Cable, BNC Male/Male 15.0 ft - CC179B-15 - L-com, Inc.
North Andover, MA, United States
RG179 Coaxial Cable, BNC Male/Male 15.0 ft
CC179B-15
RG179 Coaxial Cable, BNC Male/Male 15.0 ft CC179B-15
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications True 75 Ohm BNC connector eliminates interface impedance mismatch Available from stock in 8 lengths ranging from 1 to 15 feet RG179B/U stranded cable center conductor enhances flexibility Application Video Signage Video Transmission Broadcast Video Surveillance

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths.

Features

  • High temperature 75 Ohm video signal transmission
  • Operating temperature range of -70°C to +200°C satisfies a wide range of applications
  • True 75 Ohm BNC connector eliminates interface impedance mismatch
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • RG179B/U stranded cable center conductor enhances flexibility

Application

  • Video Signage
  • Video Transmission
  • Broadcast
  • Video Surveillance
Supplier's Site
Cbl Assy Rg179 Bnc M/m 15 L-Com - 89M7974 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg179 Bnc M/m 15 L-Com
89M7974
Cbl Assy Rg179 Bnc M/m 15 L-Com 89M7974
CBL ASSY RG179 BNC M/M 15

CBL ASSY RG179 BNC M/M 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC179B-15 89M7974
Product Name RG179 Coaxial Cable, BNC Male/Male 15.0 ft Cbl Assy Rg179 Bnc M/m 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details