L-com, Inc. RG179 Coaxial Cable, BNC Male/Male 1.0 ft CC179B-1

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet RG179B/U stranded cable center conductor enhances flexibility High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications True 75 Ohm BNC connector eliminates interface impedance mismatch Application Broadcast Video Signage Video Surveillance Video Transmission
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet RG179B/U stranded cable center conductor enhances flexibility High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications True 75 Ohm BNC connector eliminates interface impedance mismatch Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG179 Coaxial Cable, BNC Male/Male 1.0 ft - CC179B-1 - L-com, Inc.
North Andover, MA, United States
RG179 Coaxial Cable, BNC Male/Male 1.0 ft
CC179B-1
RG179 Coaxial Cable, BNC Male/Male 1.0 ft CC179B-1
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features Available from stock in 8 lengths ranging from 1 to 15 feet RG179B/U stranded cable center conductor enhances flexibility High temperature 75 Ohm video signal transmission Operating temperature range of -70°C to +200°C satisfies a wide range of applications True 75 Ohm BNC connector eliminates interface impedance mismatch Application Broadcast Video Signage Video Surveillance Video Transmission

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths.

Features

  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • RG179B/U stranded cable center conductor enhances flexibility
  • High temperature 75 Ohm video signal transmission
  • Operating temperature range of -70°C to +200°C satisfies a wide range of applications
  • True 75 Ohm BNC connector eliminates interface impedance mismatch

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Cbl Assy Rg179 Bnc M/m 1 L-Com - 89M7971 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg179 Bnc M/m 1 L-Com
89M7971
Cbl Assy Rg179 Bnc M/m 1 L-Com 89M7971
CBL ASSY RG179 BNC M/M 1

CBL ASSY RG179 BNC M/M 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC179B-1 89M7971
Product Name RG179 Coaxial Cable, BNC Male/Male 1.0 ft Cbl Assy Rg179 Bnc M/m 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details