L-com, Inc. RG174 Coaxial Cable, SMA Male / Male, 7.5 ft CC174S-7.5

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA Male / Male, 7.5 ft - CC174S-7.5 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA Male / Male, 7.5 ft
CC174S-7.5
RG174 Coaxial Cable, SMA Male / Male, 7.5 ft CC174S-7.5
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery.

Features

  • Crimp style SMA ensures secure construction
  • Gold plated center contacts minimize signal loss
  • Used to connect 50 Ohm equipment with SMA interfaces
  • Exclusive molded strain relief provides superior durability
  • Stranded center conductor enhances flexibility

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Sma M/sma M Rg174/u 7.5 L-Com - 89M7965 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/sma M Rg174/u 7.5 L-Com
89M7965
Ca Sma M/sma M Rg174/u 7.5 L-Com 89M7965
CA SMA M/SMA M RG174/U 7.5

CA SMA M/SMA M RG174/U 7.5

Supplier's Site
RG174 CABLE SMA MALE/MALE, 7.5FT - 70126314 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG174 CABLE SMA MALE/MALE, 7.5FT
70126314
RG174 CABLE SMA MALE/MALE, 7.5FT 70126314
RG174 CABLE SMA MALE/MALE, 7.5FT

RG174 CABLE SMA MALE/MALE, 7.5FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174S-7.5 89M7965 70126314
Product Name RG174 Coaxial Cable, SMA Male / Male, 7.5 ft Ca Sma M/sma M Rg174/u 7.5 L-Com RG174 CABLE SMA MALE/MALE, 7.5FT
Cable Type Coaxial Coaxial
Cable Length 7.5 ft (22.86 dm) 7.5 ft (22.86 dm)
Gender Male-Male
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details