L-com, Inc. RG174 Coaxial Cable, SMA Male / Male, 5.0 ft CC174S-5

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Stranded center conductor enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Stranded center conductor enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA Male / Male, 5.0 ft - CC174S-5 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA Male / Male, 5.0 ft
CC174S-5
RG174 Coaxial Cable, SMA Male / Male, 5.0 ft CC174S-5
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Stranded center conductor enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery.

Features

  • Crimp style SMA ensures secure construction
  • Exclusive molded strain relief provides superior durability
  • Gold plated center contacts minimize signal loss
  • Used to connect 50 Ohm equipment with SMA interfaces
  • Stranded center conductor enhances flexibility

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Sma M /sma M Rg174/u 5 L-Com - 89M7964 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M /sma M Rg174/u 5 L-Com
89M7964
Ca Sma M /sma M Rg174/u 5 L-Com 89M7964
CA SMA M /SMA M RG174/U 5

CA SMA M /SMA M RG174/U 5

Supplier's Site
RG174 CABLE SMA MALE/MALE, 5.0FT - 70126313 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG174 CABLE SMA MALE/MALE, 5.0FT
70126313
RG174 CABLE SMA MALE/MALE, 5.0FT 70126313
RG174 CABLE SMA MALE/MALE, 5.0FT

RG174 CABLE SMA MALE/MALE, 5.0FT

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC174S-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC174S-5
Cable Assemblies - Coaxial Cables (RF) CC174S-5
CA SMA M /SMA M RG174/U 5'

CA SMA M /SMA M RG174/U 5'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174S-5 89M7964 70126313 CC174S-5
Product Name RG174 Coaxial Cable, SMA Male / Male, 5.0 ft Ca Sma M /sma M Rg174/u 5 L-Com RG174 CABLE SMA MALE/MALE, 5.0FT Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 5 ft (15.24 dm)
Gender Male-Male
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1684980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details