L-com, Inc. RG174 Coaxial Cable, SMA Male / Male, 4.0ft CC174S-4

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA Male / Male, 4.0ft - CC174S-4 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA Male / Male, 4.0ft
CC174S-4
RG174 Coaxial Cable, SMA Male / Male, 4.0ft CC174S-4
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery.

Features

  • Exclusive molded strain relief provides superior durability
  • Stranded center conductor enhances flexibility
  • Crimp style SMA ensures secure construction
  • Gold plated center contacts minimize signal loss
  • Used to connect 50 Ohm equipment with SMA interfaces

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Sma M /sma M Rg174/u 4 L-Com - 89M7963 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M /sma M Rg174/u 4 L-Com
89M7963
Ca Sma M /sma M Rg174/u 4 L-Com 89M7963
CA SMA M /SMA M RG174/U 4

CA SMA M /SMA M RG174/U 4

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174S-4 89M7963
Product Name RG174 Coaxial Cable, SMA Male / Male, 4.0ft Ca Sma M /sma M Rg174/u 4 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details