L-com, Inc. RG174 Coaxial Cable, SMA Male / Male, 3.0 ft CC174S-3

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Used to connect 50 Ohm equipment with SMA interfaces Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability Gold plated center contacts minimize signal loss Stranded center conductor enhances flexibility Application Data Transmission RFID GPS Test and Measurement Wireless Infrastructure
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Used to connect 50 Ohm equipment with SMA interfaces Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability Gold plated center contacts minimize signal loss Stranded center conductor enhances flexibility Application Data Transmission RFID GPS Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA Male / Male, 3.0 ft - CC174S-3 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA Male / Male, 3.0 ft
CC174S-3
RG174 Coaxial Cable, SMA Male / Male, 3.0 ft CC174S-3
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Used to connect 50 Ohm equipment with SMA interfaces Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability Gold plated center contacts minimize signal loss Stranded center conductor enhances flexibility Application Data Transmission RFID GPS Test and Measurement Wireless Infrastructure

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery.

Features

  • Used to connect 50 Ohm equipment with SMA interfaces
  • Crimp style SMA ensures secure construction
  • Exclusive molded strain relief provides superior durability
  • Gold plated center contacts minimize signal loss
  • Stranded center conductor enhances flexibility

Application

  • Data Transmission
  • RFID
  • GPS
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
RG174 CABLE SMA MALE/MALE, 3.0FT - 70126311 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG174 CABLE SMA MALE/MALE, 3.0FT
70126311
RG174 CABLE SMA MALE/MALE, 3.0FT 70126311
RG174 CABLE SMA MALE/MALE, 3.0FT

RG174 CABLE SMA MALE/MALE, 3.0FT

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC174S-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC174S-3
Cable Assemblies - Coaxial Cables (RF) CC174S-3
CA SMA M /SMA M RG174/U 3'

CA SMA M /SMA M RG174/U 3'

Supplier's Site
Ca Sma M /sma M Rg174/u 3 L-Com - 89M7962 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M /sma M Rg174/u 3 L-Com
89M7962
Ca Sma M /sma M Rg174/u 3 L-Com 89M7962
CA SMA M /SMA M RG174/U 3

CA SMA M /SMA M RG174/U 3

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174S-3 70126311 CC174S-3 89M7962
Product Name RG174 Coaxial Cable, SMA Male / Male, 3.0 ft RG174 CABLE SMA MALE/MALE, 3.0FT Cable Assemblies - Coaxial Cables (RF) Ca Sma M /sma M Rg174/u 3 L-Com
Cable Type Coaxial Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Gender Male-Male
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 1M Length - 3027010-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers