L-com, Inc. RG174 Coaxial Cable, SMA Male / Male, 2.0 ft CC174S-2

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability Used to connect 50 Ohm equipment with SMA interfaces Gold plated center contacts minimize signal loss Stranded center conductor enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability Used to connect 50 Ohm equipment with SMA interfaces Gold plated center contacts minimize signal loss Stranded center conductor enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA Male / Male, 2.0 ft - CC174S-2 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA Male / Male, 2.0 ft
CC174S-2
RG174 Coaxial Cable, SMA Male / Male, 2.0 ft CC174S-2
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability Used to connect 50 Ohm equipment with SMA interfaces Gold plated center contacts minimize signal loss Stranded center conductor enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery.

Features

  • Crimp style SMA ensures secure construction
  • Exclusive molded strain relief provides superior durability
  • Used to connect 50 Ohm equipment with SMA interfaces
  • Gold plated center contacts minimize signal loss
  • Stranded center conductor enhances flexibility

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Sma M /sma M Rg174/u 2 L-Com - 34P0312 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M /sma M Rg174/u 2 L-Com
34P0312
Ca Sma M /sma M Rg174/u 2 L-Com 34P0312
CA SMA M /SMA M RG174/U 2

CA SMA M /SMA M RG174/U 2

Supplier's Site
RG174 CABLE SMA MALE/MALE, 2.0FT - 70126309 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG174 CABLE SMA MALE/MALE, 2.0FT
70126309
RG174 CABLE SMA MALE/MALE, 2.0FT 70126309
RG174 CABLE SMA MALE/MALE, 2.0FT

RG174 CABLE SMA MALE/MALE, 2.0FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174S-2 34P0312 70126309
Product Name RG174 Coaxial Cable, SMA Male / Male, 2.0 ft Ca Sma M /sma M Rg174/u 2 L-Com RG174 CABLE SMA MALE/MALE, 2.0FT
Cable Type Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details