L-com, Inc. RG174 Coaxial Cable, SMA 90° Male / 90° Male, 2.5 ft CC174S-2.5HR2

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Exclusive molded strain relief provides superior durability SMA right angle to SMA right angle connector combination accommodates tight fit applications Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Used to connect 50 Ohm equipment with SMA interfaces Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Exclusive molded strain relief provides superior durability SMA right angle to SMA right angle connector combination accommodates tight fit applications Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Used to connect 50 Ohm equipment with SMA interfaces Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA 90° Male / 90° Male, 2.5 ft - CC174S-2.5HR2 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA 90° Male / 90° Male, 2.5 ft
CC174S-2.5HR2
RG174 Coaxial Cable, SMA 90° Male / 90° Male, 2.5 ft CC174S-2.5HR2
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Exclusive molded strain relief provides superior durability SMA right angle to SMA right angle connector combination accommodates tight fit applications Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Used to connect 50 Ohm equipment with SMA interfaces Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery.

Features

  • Exclusive molded strain relief provides superior durability
  • SMA right angle to SMA right angle connector combination accommodates tight fit applications
  • Stranded center conductor enhances flexibility
  • Crimp style SMA ensures secure construction
  • Used to connect 50 Ohm equipment with SMA interfaces

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Sma M Ra/smam Ra Rg174 2.5 L-Com - 23T5331 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M Ra/smam Ra Rg174 2.5 L-Com
23T5331
Ca Sma M Ra/smam Ra Rg174 2.5 L-Com 23T5331
CA SMA M RA/SMAM RA RG174 2.5

CA SMA M RA/SMAM RA RG174 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174S-2.5HR2 23T5331
Product Name RG174 Coaxial Cable, SMA 90° Male / 90° Male, 2.5 ft Ca Sma M Ra/smam Ra Rg174 2.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG62B/U to Banana Plugs - 6223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details