L-com, Inc. RG174 Coaxial Cable, SMA Male / 90° Male, 1.0 ft CC174S-1HR

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs a right angle SMA connector on one end for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction SMA straight to SMA right angle connector combination accommodates tight fit applications Used to connect 50 Ohm equipment with SMA interfaces Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs a right angle SMA connector on one end for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction SMA straight to SMA right angle connector combination accommodates tight fit applications Used to connect 50 Ohm equipment with SMA interfaces Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA Male / 90° Male, 1.0 ft - CC174S-1HR - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA Male / 90° Male, 1.0 ft
CC174S-1HR
RG174 Coaxial Cable, SMA Male / 90° Male, 1.0 ft CC174S-1HR
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs a right angle SMA connector on one end for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction SMA straight to SMA right angle connector combination accommodates tight fit applications Used to connect 50 Ohm equipment with SMA interfaces Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs a right angle SMA connector on one end for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery.

Features

  • Crimp style SMA ensures secure construction
  • SMA straight to SMA right angle connector combination accommodates tight fit applications
  • Used to connect 50 Ohm equipment with SMA interfaces
  • Exclusive molded strain relief provides superior durability
  • Stranded center conductor enhances flexibility

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Sma M Ra/sma M Rgu174/u 1 L-Com - 23T5327 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M Ra/sma M Rgu174/u 1 L-Com
23T5327
Ca Sma M Ra/sma M Rgu174/u 1 L-Com 23T5327
CA SMA M RA/SMA M RGU174/U 1

CA SMA M RA/SMA M RGU174/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174S-1HR 23T5327
Product Name RG174 Coaxial Cable, SMA Male / 90° Male, 1.0 ft Ca Sma M Ra/sma M Rgu174/u 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - RF137 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details