L-com, Inc. RG174 Coaxial Cable, SMA 90° Male / 90° Male, 1.5 ft CC174S-1.5HR2

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Exclusive molded strain relief provides superior durability SMA right angle to SMA right angle connector combination accommodates tight fit applications Crimp style SMA ensures secure construction Stranded center conductor enhances flexibility Used to connect 50 Ohm equipment with SMA interfaces Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Exclusive molded strain relief provides superior durability SMA right angle to SMA right angle connector combination accommodates tight fit applications Crimp style SMA ensures secure construction Stranded center conductor enhances flexibility Used to connect 50 Ohm equipment with SMA interfaces Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA 90° Male / 90° Male, 1.5 ft - CC174S-1.5HR2 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA 90° Male / 90° Male, 1.5 ft
CC174S-1.5HR2
RG174 Coaxial Cable, SMA 90° Male / 90° Male, 1.5 ft CC174S-1.5HR2
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Exclusive molded strain relief provides superior durability SMA right angle to SMA right angle connector combination accommodates tight fit applications Crimp style SMA ensures secure construction Stranded center conductor enhances flexibility Used to connect 50 Ohm equipment with SMA interfaces Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery.

Features

  • Exclusive molded strain relief provides superior durability
  • SMA right angle to SMA right angle connector combination accommodates tight fit applications
  • Crimp style SMA ensures secure construction
  • Stranded center conductor enhances flexibility
  • Used to connect 50 Ohm equipment with SMA interfaces

Application

  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
Supplier's Site
Ca Sma M Ra/smam Ra Rg174 1.5 L-Com - 23T5326 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M Ra/smam Ra Rg174 1.5 L-Com
23T5326
Ca Sma M Ra/smam Ra Rg174 1.5 L-Com 23T5326
CA SMA M RA/SMAM RA RG174 1.5

CA SMA M RA/SMAM RA RG174 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174S-1.5HR2 23T5326
Product Name RG174 Coaxial Cable, SMA 90° Male / 90° Male, 1.5 ft Ca Sma M Ra/smam Ra Rg174 1.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-292-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Plug socket with cable - KMV-1-230AC-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Socket Form B
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers