L-com, Inc. RG174 Coaxial Cable, SMA Male / 90° Male, 1.5 ft CC174S-1.5HR

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs a right angle SMA connector on one end for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability SMA straight to SMA right angle connector combination accommodates tight fit applications Stranded center conductor enhances flexibility Used to connect 50 Ohm equipment with SMA interfaces Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs a right angle SMA connector on one end for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability SMA straight to SMA right angle connector combination accommodates tight fit applications Stranded center conductor enhances flexibility Used to connect 50 Ohm equipment with SMA interfaces Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA Male / 90° Male, 1.5 ft - CC174S-1.5HR - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA Male / 90° Male, 1.5 ft
CC174S-1.5HR
RG174 Coaxial Cable, SMA Male / 90° Male, 1.5 ft CC174S-1.5HR
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs a right angle SMA connector on one end for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability SMA straight to SMA right angle connector combination accommodates tight fit applications Stranded center conductor enhances flexibility Used to connect 50 Ohm equipment with SMA interfaces Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs a right angle SMA connector on one end for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery.

Features

  • Crimp style SMA ensures secure construction
  • Exclusive molded strain relief provides superior durability
  • SMA straight to SMA right angle connector combination accommodates tight fit applications
  • Stranded center conductor enhances flexibility
  • Used to connect 50 Ohm equipment with SMA interfaces

Application

  • RFID
  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
Supplier's Site
Ca Sma M Ra/sma M Rgu174/u L-Com - 23T5325 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M Ra/sma M Rgu174/u L-Com
23T5325
Ca Sma M Ra/sma M Rgu174/u L-Com 23T5325
CA SMA M RA/SMA M RGU174/U

CA SMA M RA/SMA M RGU174/U

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174S-1.5HR 23T5325
Product Name RG174 Coaxial Cable, SMA Male / 90° Male, 1.5 ft Ca Sma M Ra/sma M Rgu174/u L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details