L-com, Inc. RG174 Coaxial Cable, SMA Male / Male, 1.5 ft CC174S-1.5

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA Male / Male, 1.5 ft - CC174S-1.5 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA Male / Male, 1.5 ft
CC174S-1.5
RG174 Coaxial Cable, SMA Male / Male, 1.5 ft CC174S-1.5
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery.

Features

  • Exclusive molded strain relief provides superior durability
  • Stranded center conductor enhances flexibility
  • Crimp style SMA ensures secure construction
  • Gold plated center contacts minimize signal loss
  • Used to connect 50 Ohm equipment with SMA interfaces

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC174S-1.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC174S-1.5
Cable Assemblies - Coaxial Cables (RF) CC174S-1.5
CA SMA M /SMA M RG174/U 1.5'

CA SMA M /SMA M RG174/U 1.5'

Supplier's Site
Ca Sma M /sma M Rg174/u 1.5 L-Com - 89M7960 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M /sma M Rg174/u 1.5 L-Com
89M7960
Ca Sma M /sma M Rg174/u 1.5 L-Com 89M7960
CA SMA M /SMA M RG174/U 1.5

CA SMA M /SMA M RG174/U 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174S-1.5 CC174S-1.5 89M7960
Product Name RG174 Coaxial Cable, SMA Male / Male, 1.5 ft Cable Assemblies - Coaxial Cables (RF) Ca Sma M /sma M Rg174/u 1.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1120896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details