L-com, Inc. RG174 Coaxial Cable, SMA 90° Male / 90° Male, 0.5 ft CC174S-05HR2

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability SMA right angle to SMA right angle connector combination accommodates tight fit applications Used to connect 50 Ohm equipment with SMA interfaces Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability SMA right angle to SMA right angle connector combination accommodates tight fit applications Used to connect 50 Ohm equipment with SMA interfaces Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA 90° Male / 90° Male, 0.5 ft - CC174S-05HR2 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA 90° Male / 90° Male, 0.5 ft
CC174S-05HR2
RG174 Coaxial Cable, SMA 90° Male / 90° Male, 0.5 ft CC174S-05HR2
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability SMA right angle to SMA right angle connector combination accommodates tight fit applications Used to connect 50 Ohm equipment with SMA interfaces Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery.

Features

  • Stranded center conductor enhances flexibility
  • Crimp style SMA ensures secure construction
  • Exclusive molded strain relief provides superior durability
  • SMA right angle to SMA right angle connector combination accommodates tight fit applications
  • Used to connect 50 Ohm equipment with SMA interfaces

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site
Ca Sma M Ra/sma M Ra Rg174 6 L-Com - 23T5324 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M Ra/sma M Ra Rg174 6 L-Com
23T5324
Ca Sma M Ra/sma M Ra Rg174 6 L-Com 23T5324
CA SMA M RA/SMA M RA RG174 6""

CA SMA M RA/SMA M RA RG174 6""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174S-05HR2 23T5324
Product Name RG174 Coaxial Cable, SMA 90° Male / 90° Male, 0.5 ft Ca Sma M Ra/sma M Ra Rg174 6 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - NA760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details