L-com, Inc. RG174 Coaxial Cable, SMA Male / 90° Male, 0.5 ft CC174S-05HR

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs a right angle SMA connector on one end for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Used to connect 50 Ohm equipment with SMA interfaces Exclusive molded strain relief provides superior durability SMA straight to SMA right angle connector combination accommodates tight fit applications Stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs a right angle SMA connector on one end for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Used to connect 50 Ohm equipment with SMA interfaces Exclusive molded strain relief provides superior durability SMA straight to SMA right angle connector combination accommodates tight fit applications Stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA Male / 90° Male, 0.5 ft - CC174S-05HR - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA Male / 90° Male, 0.5 ft
CC174S-05HR
RG174 Coaxial Cable, SMA Male / 90° Male, 0.5 ft CC174S-05HR
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs a right angle SMA connector on one end for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction Used to connect 50 Ohm equipment with SMA interfaces Exclusive molded strain relief provides superior durability SMA straight to SMA right angle connector combination accommodates tight fit applications Stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs a right angle SMA connector on one end for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery.

Features

  • Crimp style SMA ensures secure construction
  • Used to connect 50 Ohm equipment with SMA interfaces
  • Exclusive molded strain relief provides superior durability
  • SMA straight to SMA right angle connector combination accommodates tight fit applications
  • Stranded center conductor enhances flexibility

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Sma M Ra/sma M Rgu174/u 6 L-Com - 89M7958 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M Ra/sma M Rgu174/u 6 L-Com
89M7958
Ca Sma M Ra/sma M Rgu174/u 6 L-Com 89M7958
CA SMA M RA/SMA M RGU174/U 6""

CA SMA M RA/SMA M RGU174/U 6""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174S-05HR 89M7958
Product Name RG174 Coaxial Cable, SMA Male / 90° Male, 0.5 ft Ca Sma M Ra/sma M Rgu174/u 6 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 054365-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-2500/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details