L-com, Inc. RG174 Coaxial Cable, SMA Male / Male, 0.5 ft CC174S-05

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA Male / Male, 0.5 ft - CC174S-05 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA Male / Male, 0.5 ft
CC174S-05
RG174 Coaxial Cable, SMA Male / Male, 0.5 ft CC174S-05
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery. Features Stranded center conductor enhances flexibility Crimp style SMA ensures secure construction Exclusive molded strain relief provides superior durability Gold plated center contacts minimize signal loss Used to connect 50 Ohm equipment with SMA interfaces Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. Additionally, L-com stocks 10 standard lengths from .5 to 10 ft ready for immediate delivery.

Features

  • Stranded center conductor enhances flexibility
  • Crimp style SMA ensures secure construction
  • Exclusive molded strain relief provides superior durability
  • Gold plated center contacts minimize signal loss
  • Used to connect 50 Ohm equipment with SMA interfaces

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CC174S-05
Product Name RG174 Coaxial Cable, SMA Male / Male, 0.5 ft
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/314-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Telephone Cable - 1368172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details