L-com, Inc. RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 25.0 ft CC174RP-25

Description
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features Available from stock in lengths of 5, 10, 15, 20 and 25 feet Gold plated contacts reduce insertion loss 50 Ohm cable used in spread spectrum LAN/WAN applications Reverse polarized plug to jack connector configuration ideal for LAN/WAN antenna relocation applications Reverse polarized SMA interfaces comply with FCC part 15.203 requirements Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features Available from stock in lengths of 5, 10, 15, 20 and 25 feet Gold plated contacts reduce insertion loss 50 Ohm cable used in spread spectrum LAN/WAN applications Reverse polarized plug to jack connector configuration ideal for LAN/WAN antenna relocation applications Reverse polarized SMA interfaces comply with FCC part 15.203 requirements Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 25.0 ft - CC174RP-25 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 25.0 ft
CC174RP-25
RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 25.0 ft CC174RP-25
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features Available from stock in lengths of 5, 10, 15, 20 and 25 feet Gold plated contacts reduce insertion loss 50 Ohm cable used in spread spectrum LAN/WAN applications Reverse polarized plug to jack connector configuration ideal for LAN/WAN antenna relocation applications Reverse polarized SMA interfaces comply with FCC part 15.203 requirements Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com.

Features

  • Available from stock in lengths of 5, 10, 15, 20 and 25 feet
  • Gold plated contacts reduce insertion loss
  • 50 Ohm cable used in spread spectrum LAN/WAN applications
  • Reverse polarized plug to jack connector configuration ideal for LAN/WAN antenna relocation applications
  • Reverse polarized SMA interfaces comply with FCC part 15.203 requirements

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Rp Sma P/rp Sma J Rg174 25 L-Com - 89M7956 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rp Sma P/rp Sma J Rg174 25 L-Com
89M7956
Ca Rp Sma P/rp Sma J Rg174 25 L-Com 89M7956
CA RP SMA P/RP SMA J RG174 25

CA RP SMA P/RP SMA J RG174 25

Supplier's Site
Cable Assy; 25 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket - 70126117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 25 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket
70126117
Cable Assy; 25 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket 70126117
Cable Assemblies, Reverse Polarized SMA on RG174 - Wireless Antenna Extension Cables Handy cable assemblies with reverse polarized TNC and SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. Handy cable assemblies with reverse polarized SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit.

Cable Assemblies, Reverse Polarized SMA on RG174 - Wireless Antenna Extension Cables
Handy cable assemblies with reverse polarized TNC and SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit.
Handy cable assemblies with reverse polarized SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit.

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174RP-25 89M7956 70126117
Product Name RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 25.0 ft Ca Rp Sma P/rp Sma J Rg174 25 L-Com Cable Assy; 25 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket
Cable Type Coaxial Coaxial
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm)
Application Networking
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
40Gb Ethernet Cable Assemblies - 603020009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Coaxial Cable - 1368136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details