In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com.
Features
Application
Cable Assemblies, Reverse Polarized SMA on RG174 - Wireless Antenna Extension Cables
Handy cable assemblies with reverse polarized TNC and SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit.
Handy cable assemblies with reverse polarized SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit.
CA RP SMA P/RP SMA J RG174 10
| L-com, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CC174RP-10 | 70126114 | 89M7953 |
| Product Name | RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 10.0 ft | Cable Assy; 10 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket | Ca Rp Sma P/rp Sma J Rg174 10 L-Com |
| Cable Type | Coaxial | Coaxial | |
| Cable Length | 10 ft (30.48 dm) | 10 ft (30.48 dm) | |
| Application | Networking | ||
| Cable Shielding | Braid |