L-com, Inc. RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft CC174-MF-25

Description
This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG174/U stranded center conductor and small diameter enhances flexibility Single D bulkhead design ideal for panel mount applications Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG174/U stranded center conductor and small diameter enhances flexibility Single D bulkhead design ideal for panel mount applications Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft - CC174-MF-25 - L-com, Inc.
North Andover, MA, United States
RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft
CC174-MF-25
RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft CC174-MF-25
This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG174/U stranded center conductor and small diameter enhances flexibility Single D bulkhead design ideal for panel mount applications Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • BNC interface is widely used for 50 Ohm data signal transmission
  • Machined gold plated contacts reduces signal loss
  • RG174/U stranded center conductor and small diameter enhances flexibility
  • Single D bulkhead design ideal for panel mount applications
  • Molded strain relief enhances durability

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M/bnc F Bhd Rg174/u 25 L-Com - 89M7926 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg174/u 25 L-Com
89M7926
Ca Bnc M/bnc F Bhd Rg174/u 25 L-Com 89M7926
CA BNC M/BNC F BHD RG174/U 25

CA BNC M/BNC F BHD RG174/U 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-MF-25 89M7926
Product Name RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 25.0 ft Ca Bnc M/bnc F Bhd Rg174/u 25 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details