L-com, Inc. RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 15.0 ft CC174-MF-15

Description
This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG174/U stranded center conductor and small diameter enhances flexibility Single D bulkhead design ideal for panel mount applications Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG174/U stranded center conductor and small diameter enhances flexibility Single D bulkhead design ideal for panel mount applications Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 15.0 ft - CC174-MF-15 - L-com, Inc.
North Andover, MA, United States
RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 15.0 ft
CC174-MF-15
RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 15.0 ft CC174-MF-15
This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG174/U stranded center conductor and small diameter enhances flexibility Single D bulkhead design ideal for panel mount applications Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • Molded strain relief enhances durability
  • BNC interface is widely used for 50 Ohm data signal transmission
  • Machined gold plated contacts reduces signal loss
  • RG174/U stranded center conductor and small diameter enhances flexibility
  • Single D bulkhead design ideal for panel mount applications

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M/bnc F Bhd Rg174/u 15 L-Com - 89M7925 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg174/u 15 L-Com
89M7925
Ca Bnc M/bnc F Bhd Rg174/u 15 L-Com 89M7925
CA BNC M/BNC F BHD RG174/U 15

CA BNC M/BNC F BHD RG174/U 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-MF-15 89M7925
Product Name RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 15.0 ft Ca Bnc M/bnc F Bhd Rg174/u 15 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 350047 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details