L-com, Inc. RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 10.0 ft CC174-MF-10

Description
This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability Single D bulkhead design ideal for panel mount applications BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG174/U stranded center conductor and small diameter enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability Single D bulkhead design ideal for panel mount applications BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG174/U stranded center conductor and small diameter enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 10.0 ft - CC174-MF-10 - L-com, Inc.
North Andover, MA, United States
RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 10.0 ft
CC174-MF-10
RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 10.0 ft CC174-MF-10
This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features Molded strain relief enhances durability Single D bulkhead design ideal for panel mount applications BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG174/U stranded center conductor and small diameter enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • Molded strain relief enhances durability
  • Single D bulkhead design ideal for panel mount applications
  • BNC interface is widely used for 50 Ohm data signal transmission
  • Machined gold plated contacts reduces signal loss
  • RG174/U stranded center conductor and small diameter enhances flexibility

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M/bnc F Bhd Rg174/u L-Com - 89M7924 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg174/u L-Com
89M7924
Ca Bnc M/bnc F Bhd Rg174/u L-Com 89M7924
CA BNC M/BNC F BHD RG174/U

CA BNC M/BNC F BHD RG174/U

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-MF-10 89M7924
Product Name RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 10.0 ft Ca Bnc M/bnc F Bhd Rg174/u L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/1602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Twisted Pair & Multicore Data Cable - 534199 - RS Components, Ltd.
Specs
Rated Temperature -10 to 80 C (14 to 176 F)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details