L-com, Inc. RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft CC174-MF-1

Description
This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG174/U stranded center conductor and small diameter enhances flexibility Single D bulkhead design ideal for panel mount applications Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG174/U stranded center conductor and small diameter enhances flexibility Single D bulkhead design ideal for panel mount applications Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft - CC174-MF-1 - L-com, Inc.
North Andover, MA, United States
RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft
CC174-MF-1
RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft CC174-MF-1
This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 50 Ohm data signal transmission Machined gold plated contacts reduces signal loss RG174/U stranded center conductor and small diameter enhances flexibility Single D bulkhead design ideal for panel mount applications Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

This series of high quality RG174/U 50 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • BNC interface is widely used for 50 Ohm data signal transmission
  • Machined gold plated contacts reduces signal loss
  • RG174/U stranded center conductor and small diameter enhances flexibility
  • Single D bulkhead design ideal for panel mount applications
  • Molded strain relief enhances durability

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M/bnc F Bhd Rg174/u 1 L-Com - 89M7923 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg174/u 1 L-Com
89M7923
Ca Bnc M/bnc F Bhd Rg174/u 1 L-Com 89M7923
CA BNC M/BNC F BHD RG174/U 1

CA BNC M/BNC F BHD RG174/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-MF-1 89M7923
Product Name RG174/U Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft Ca Bnc M/bnc F Bhd Rg174/u 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 1116741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details