L-com, Inc. RG174 Coaxial Cable, BNC 90° Male / 90° Male, 4.0 ft CC174-4HR2

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 10 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable and angled connectors provide greater flexibility for tight fit situations Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 10 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable and angled connectors provide greater flexibility for tight fit situations Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 4.0 ft - CC174-4HR2 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 4.0 ft
CC174-4HR2
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 4.0 ft CC174-4HR2
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 10 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable and angled connectors provide greater flexibility for tight fit situations Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 10 lengths ranging from 1 to 10 feet
  • Molded strain relief enhances durability
  • Nickel plated body enhances corrosion resistance
  • Small diameter cable and angled connectors provide greater flexibility for tight fit situations

Application

  • RFID
  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
Supplier's Site
Ca Bnc M Ra/bncm Ra Rg174/u 4 L-Com - 89M7948 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M Ra/bncm Ra Rg174/u 4 L-Com
89M7948
Ca Bnc M Ra/bncm Ra Rg174/u 4 L-Com 89M7948
CA BNC M RA/BNCM RA RG174/U 4

CA BNC M RA/BNCM RA RG174/U 4

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-4HR2 89M7948
Product Name RG174 Coaxial Cable, BNC 90° Male / 90° Male, 4.0 ft Ca Bnc M Ra/bncm Ra Rg174/u 4 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details