L-com, Inc. RG174 Coaxial Cable, BNC Male / 90° Male, 4.0 ft CC174-4HR

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features Nickel plated body enhances corrosion resistance 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features Nickel plated body enhances corrosion resistance 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / 90° Male, 4.0 ft - CC174-4HR - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / 90° Male, 4.0 ft
CC174-4HR
RG174 Coaxial Cable, BNC Male / 90° Male, 4.0 ft CC174-4HR
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features Nickel plated body enhances corrosion resistance 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs.

Features

  • Nickel plated body enhances corrosion resistance
  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Molded strain relief enhances durability
  • Small diameter cable and angled connector provide greater flexibility for tight fit situations

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M /bnc M Ra Rg174/u 4 L-Com - 89M7947 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M /bnc M Ra Rg174/u 4 L-Com
89M7947
Ca Bnc M /bnc M Ra Rg174/u 4 L-Com 89M7947
CA BNC M /BNC M RA RG174/U 4

CA BNC M /BNC M RA RG174/U 4

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-4HR 89M7947
Product Name RG174 Coaxial Cable, BNC Male / 90° Male, 4.0 ft Ca Bnc M /bnc M Ra Rg174/u 4 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details