L-com, Inc. RG174 Coaxial Cable, BNC Male / 90° Male, 3.0 ft CC174-3HR

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Available from stock in 9 lengths ranging from 1 to 10 feet Small diameter cable and angled connector provide greater flexibility for tight fit situations Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Available from stock in 9 lengths ranging from 1 to 10 feet Small diameter cable and angled connector provide greater flexibility for tight fit situations Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / 90° Male, 3.0 ft - CC174-3HR - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / 90° Male, 3.0 ft
CC174-3HR
RG174 Coaxial Cable, BNC Male / 90° Male, 3.0 ft CC174-3HR
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Available from stock in 9 lengths ranging from 1 to 10 feet Small diameter cable and angled connector provide greater flexibility for tight fit situations Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Molded strain relief enhances durability
  • Nickel plated body enhances corrosion resistance
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Small diameter cable and angled connector provide greater flexibility for tight fit situations

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M/bnc M Ra Rg174/u 3 L-Com - 89M7945 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg174/u 3 L-Com
89M7945
Ca Bnc M/bnc M Ra Rg174/u 3 L-Com 89M7945
CA BNC M/BNC M RA RG174/U 3

CA BNC M/BNC M RA RG174/U 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-3HR 89M7945
Product Name RG174 Coaxial Cable, BNC Male / 90° Male, 3.0 ft Ca Bnc M/bnc M Ra Rg174/u 3 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details