L-com, Inc. RG174 Coaxial Cable, BNC Male / Male, 3.0 ft CC174-3

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / Male, 3.0 ft - CC174-3 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / Male, 3.0 ft
CC174-3
RG174 Coaxial Cable, BNC Male / Male, 3.0 ft CC174-3
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs.

Features

  • Nickel plated body enhances corrosion resistance
  • Small diameter cable provides greater flexibility
  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 12 lengths ranging from 1 to 25 feet
  • Molded strain relief enhances durability

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Rf Cable, Bnc Plug-Bnc Plug, 3Ft; Connector To Connector L-Com - 95B7518 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Bnc Plug, 3Ft; Connector To Connector L-Com
95B7518
Rf Cable, Bnc Plug-Bnc Plug, 3Ft; Connector To Connector L-Com 95B7518
RF CABLE, BNC PLUG-BNC PLUG, 3FT; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-BNC PLUG, 3FT; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC174-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC174-3
Cable Assemblies - Coaxial Cables (RF) CC174-3
CA BNC M /BNC M RG174/U 3'

CA BNC M /BNC M RG174/U 3'

Supplier's Site
RG174 CABLE, BNC MALE/MALE 3.0FT - 70126318 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG174 CABLE, BNC MALE/MALE 3.0FT
70126318
RG174 CABLE, BNC MALE/MALE 3.0FT 70126318
RG174 CABLE, BNC MALE/MALE 3.0FT

RG174 CABLE, BNC MALE/MALE 3.0FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174-3 95B7518 CC174-3 70126318
Product Name RG174 Coaxial Cable, BNC Male / Male, 3.0 ft Rf Cable, Bnc Plug-Bnc Plug, 3Ft; Connector To Connector L-Com Cable Assemblies - Coaxial Cables (RF) RG174 CABLE, BNC MALE/MALE 3.0FT
Cable Type Coaxial Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Connector Type BNC BNC; BNC Plug to BNC Plug BNC
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details