L-com, Inc. RG174 Coaxial Cable, BNC 90° Male / 90° Male, 2.0 ft CC174-2HR2

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Available from stock in 10 lengths ranging from 1 to 10 feet Nickel plated body enhances corrosion resistance Small diameter cable and angled connectors provide greater flexibility for tight fit situations Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Available from stock in 10 lengths ranging from 1 to 10 feet Nickel plated body enhances corrosion resistance Small diameter cable and angled connectors provide greater flexibility for tight fit situations Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 2.0 ft - CC174-2HR2 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 2.0 ft
CC174-2HR2
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 2.0 ft CC174-2HR2
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Available from stock in 10 lengths ranging from 1 to 10 feet Nickel plated body enhances corrosion resistance Small diameter cable and angled connectors provide greater flexibility for tight fit situations Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Molded strain relief enhances durability
  • Available from stock in 10 lengths ranging from 1 to 10 feet
  • Nickel plated body enhances corrosion resistance
  • Small diameter cable and angled connectors provide greater flexibility for tight fit situations

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M Ra/bncm Ra Rg174/u 2 L-Com - 89M7943 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M Ra/bncm Ra Rg174/u 2 L-Com
89M7943
Ca Bnc M Ra/bncm Ra Rg174/u 2 L-Com 89M7943
CA BNC M RA/BNCM RA RG174/U 2

CA BNC M RA/BNCM RA RG174/U 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-2HR2 89M7943
Product Name RG174 Coaxial Cable, BNC 90° Male / 90° Male, 2.0 ft Ca Bnc M Ra/bncm Ra Rg174/u 2 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details