L-com, Inc. RG174 Coaxial Cable, BNC Male / Male, 25.0 ft CC174-25

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / Male, 25.0 ft - CC174-25 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / Male, 25.0 ft
CC174-25
RG174 Coaxial Cable, BNC Male / Male, 25.0 ft CC174-25
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs.

Features

  • Nickel plated body enhances corrosion resistance
  • Small diameter cable provides greater flexibility
  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 12 lengths ranging from 1 to 25 feet
  • Molded strain relief enhances durability

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
RG174 CABLE, BNC MALE/MALE 25.0FT - 70126323 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG174 CABLE, BNC MALE/MALE 25.0FT
70126323
RG174 CABLE, BNC MALE/MALE 25.0FT 70126323
RG174 CABLE, BNC MALE/MALE 25.0FT

RG174 CABLE, BNC MALE/MALE 25.0FT

Supplier's Site
Ca Bnc M /bnc M Rg174/u 25 L-Com - 89M7944 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M /bnc M Rg174/u 25 L-Com
89M7944
Ca Bnc M /bnc M Rg174/u 25 L-Com 89M7944
CA BNC M /BNC M RG174/U 25

CA BNC M /BNC M RG174/U 25

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC174-25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC174-25
Cable Assemblies - Coaxial Cables (RF) CC174-25
CA BNC M /BNC M RG174/U 25'

CA BNC M /BNC M RG174/U 25'

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174-25 70126323 89M7944 CC174-25
Product Name RG174 Coaxial Cable, BNC Male / Male, 25.0 ft RG174 CABLE, BNC MALE/MALE 25.0FT Ca Bnc M /bnc M Rg174/u 25 L-Com Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm)
Connector Type BNC BNC
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details